Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 30 position, 2.7mm height receptacle connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132798-032100LF.
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Conn Board to Board RCP 30 POS 0.5mm Solder ST SMD Bergstak® T/R Product overview: 10132798-032100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132798-032100
CONN RCPT 30POS SMD GOLD
HEIGHT REC CONNECTOR-10132798-0
MEZZANINE CONN, RCPT, 30POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
MEZZANINE CONN, RCPT, 30POS, 2ROW, 0.5MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10132798-032100LF | 609-5031-6-ND | 2027-10132798-032100LF | 10132798-032100LF | 47Y6804 | 27AJ3921 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Height Rec Connector-10132798-032100Lf / 6000 Rohs Compliant Amphenol Communications Solutions | Mezzanine Conn, Rcpt, 30Pos, 2Row, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Current Rating | 0.5 amps | |||||
| Category | Board to Board Connector |