Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 30 position, 2.15mm height receptacle connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132798-031100LF.
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 2615 J-Lead
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Number of Rows: 5 + 2
Mounting Type: Fixed
Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 35 ns 24-CDIP
Contact Finish: Tin
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Conn Board to Board RCP 30 POS 0.5mm Solder ST Top Entry SMD T/R Product overview: 10132798-031100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132798-031100
HEIGHT REC CONNECTOR-10132798-0
CONNECTOR, STACKING, RCPT, 30POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
MEZZANINE CONN, RCPT, 30POS, 2ROW, 0.5MM ROHS COMPLIANT: YES
CONN RCPT 30POS SMD GOLD
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10132798-031100LF | 609-5030-1-ND | 2027-10132798-031100LF | 47Y6803 | 28AH8759 | 10132798-031100LF | |
| Product Name | Bergstak ® | Connectors,Interconnects | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Height Rec Connector-10132798-031100Lf / 6800 Rohs Compliant Amphenol Communications Solutions | Connector, Stacking, Rcpt, 30Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||||
| Current Rating | 0.5 amps | ||||||
| Mounting | Fixed | Surface Mount | Surface Mount |