The Amphenol BergStak® 0.5mm Mezzanine Connector, part number 83AH7571, is a receptacle type connector designed for high-density applications. It features a 20-position configuration with a double row contact arrangement, ensuring a compact design. The connector has a scoop-proof housing that protects terminals from damage during mating, enhancing reliability. Constructed from high-temperature thermoplastic with a UL94 V0 flammability rating, the connector is suitable for various environmental conditions. It supports stack heights ranging from 3mm to 6mm in 0.5mm increments and is RoHS compliant, meeting environmental safety standards. Electrical specifications include a current rating of 0.3A per contact, a voltage rating of 50 VAC, and an insulation resistance of 500MΩ minimum. The connector is designed for durability, rated for 50 mating cycles, with a mating force of 1.47N per pin maximum and a retention force of 0.98N per pin minimum. This connector is suitable for applications in digital video cameras, measurement equipment, mobile payment devices, point of sales equipment, portable industrial terminals, surveillance cameras, and medical devices.
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 20 position, 2.15mm height receptacle connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132798-021100LF.
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Conn Fine Pitch Connector RCP 20 POS 0.5mm Solder ST SMD Bergstak® T/R Product overview: 10132798-021100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132798-021100
CONN RCPT 20POS SMD GOLD
MEZZANINE CONNECTOR, RCPT, 20POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts;
CONNECTOR, STACKING, RCPT, 20POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts;
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10132798-021100LF | 609-5028-6-ND | 2027-10132798-021100LF | 10132798-021100LF | 83AH7571 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Connector, Rcpt, 20Pos, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Current Rating | 0.5 amps | ||||
| Category | Board to Board Connector |