Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 60 position, 5.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-067100LF.
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 60POS SMD GOLD
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
HEIGHT PLUG CONNECTOR-10132797-0
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10132797-067100LF | 609-5229-2-ND | 10132797-067100LF | 28AH8758 | 53Y2502 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions | Height Plug Connector-10132797-067100Lf / Reel Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | ||||
| Current Rating | 0.5 amps | ||||
| Category | Board to Board Connector |