Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 60 position, 4.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-065100LF.
HEIGHT PLUG CONNECTOR
Conn Board to Board HDR 60 POS 0.5mm Solder ST SMD T/R Product overview: 10132797-065100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132797-065100
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 60POS SMD GOLD
HEIGHT PLUG CONNECTOR-10132797-0
MEZZANINE CONN, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
| Amphenol Communications Solutions | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10132797-065100LF | Amphenol FCI Asia 10132797-065100LF | 2027-10132797-065100LF | 609-5228-2-ND | 10132797-065100LF | 53Y2498 | 27AJ3920 |
| Product Name | Bergstak ® | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Height Plug Connector-10132797-065100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||||
| Gender | Male / Plug | Male / Plug | |||||
| Current Rating | 0.5 amps | ||||||
| Category | Board to Board Connector |