Amphenol Corporation Bergstak ® 10132797-055100LF

Description
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 50 position, 4.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-055100LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 50 position, 4.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-055100LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 10132797-055100LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 50 position, 4.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-055100LF.

Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 50 position, 4.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-055100LF.

Supplier's Site Datasheet
 - Amphenol FCI 10132797-055100LF - PEI-Genesis
Philadelphia, PA, United States
HEIGHT PLUG CONNECTOR

HEIGHT PLUG CONNECTOR

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5226-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5226-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5226-1-ND
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5226-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5226-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5226-6-ND
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5226-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5226-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5226-2-ND
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Height Plug Connector-10132797-055100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 53Y2486 - Newark, An Avnet Company
Chicago, IL, United States
Height Plug Connector-10132797-055100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
53Y2486
Height Plug Connector-10132797-055100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 53Y2486
HEIGHT PLUG CONNECTOR-10132797-0 55100LF / Tap/Rl RoHS Compliant: Yes

HEIGHT PLUG CONNECTOR-10132797-055100LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 28AH8757 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
28AH8757
Connector, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 28AH8757
CONNECTOR, STACKING, HEADER, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10132797-055100LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10132797-055100LF
CONN PLUG 50POS SMD GOLD

CONN PLUG 50POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10132797-055100LF Amphenol FCI 10132797-055100LF 609-5226-1-ND 53Y2486 28AH8757 10132797-055100LF
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) Height Plug Connector-10132797-055100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data