Amphenol Corporation Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 10132797-035100LF

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 72-TFBGA, CSPBGA Product Status: Preliminary Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: RF Power Divider 90 MHz ~ 150 MHz Isolation (Min) 17dB, 1.9 VSWR (Max), 10.8° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 72-TFBGA, CSPBGA Product Status: Preliminary Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: RF Power Divider 90 MHz ~ 150 MHz Isolation (Min) 17dB, 1.9 VSWR (Max), 10.8° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 72-TFBGA, CSPBGA Product Status: Preliminary Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: RF Power Divider 90 MHz ~ 150 MHz Isolation (Min) 17dB, 1.9 VSWR (Max), 10.8° Imbalance (Max) 6-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 72-TFBGA, CSPBGA
Product Status: Preliminary
Connector Type: Header, Cuttable
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Features: RF Power Divider 90 MHz ~ 150 MHz Isolation (Min) 17dB, 1.9 VSWR (Max), 10.8° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 72-TFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B1065 - 068362-ICE3B1065 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers