Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 30 position, 3.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-033100LF.
HEIGHT PLUG CONNECTOR
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 30POS SMD GOLD
HEIGHT PLUG CONNECTOR-10132797-0
MEZZANINE CONN, HEADER, 30POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10132797-033100LF | Amphenol FCI 10132797-033100LF | 609-5225-6-ND | 10132797-033100LF | 53Y2461 | 27AJ3918 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Height Plug Connector-10132797-033100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Mezzanine Conn, Header, 30Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |||
| Gender | Male / Plug | Male / Plug | ||||
| Current Rating | 0.5 amps | |||||
| Category | Board to Board Connector |