Amphenol Corporation Bergstak ® 10132797-031100LF

Description
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 30 position, 2.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-031100LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 30 position, 2.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-031100LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 10132797-031100LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 30 position, 2.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-031100LF.

Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 30 position, 2.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-031100LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5024-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5024-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5024-1-ND
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5024-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5024-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5024-6-ND
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5024-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5024-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5024-2-ND
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: Molded Tantalum Capacitors 1206 (3216 Metric) 2.5Ohm Contact Finish: Tin

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Header, Cuttable
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Molded Tantalum Capacitors 1206 (3216 Metric) 2.5Ohm
Contact Finish: Tin

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-10132797-031100LF
SMD Electronic Connector 2027-10132797-031100LF
Conn Board to Board PL 30 POS 0.5mm Solder ST SMD T/R Product overview: 10132797-031100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132797-031100 LF can be used for catalog matching and distributor lookup.

Conn Board to Board PL 30 POS 0.5mm Solder ST SMD T/R Product overview: 10132797-031100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132797-031100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10132797-031100LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10132797-031100LF
CONN PLUG 30POS SMD GOLD

CONN PLUG 30POS SMD GOLD

Supplier's Site
Height Plug Connector-10132797-031100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 47Y6797 - Newark, An Avnet Company
Chicago, IL, United States
Height Plug Connector-10132797-031100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
47Y6797
Height Plug Connector-10132797-031100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 47Y6797
HEIGHT PLUG CONNECTOR-10132797-0 31100LF / Tap/Rl RoHS Compliant: Yes

HEIGHT PLUG CONNECTOR-10132797-031100LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 30Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 27AJ3917 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 30Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
27AJ3917
Mezzanine Conn, Header, 30Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 27AJ3917
MEZZANINE CONN, HEADER, 30POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 30POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
CONN VERT 30POS 2.3MM SMD - 44-10132797-031100LF - Utmel Electronic Limited
Hong Kong, China
CONN VERT 30POS 2.3MM SMD
44-10132797-031100LF
CONN VERT 30POS 2.3MM SMD 44-10132797-031100LF
CONN VERT 30POS 2.3MM SMD

CONN VERT 30POS 2.3MM SMD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10132797-031100LF 609-5024-1-ND 2027-10132797-031100LF 10132797-031100LF 47Y6797 27AJ3917 44-10132797-031100LF
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) Connectors,Interconnects SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Height Plug Connector-10132797-031100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions Mezzanine Conn, Header, 30Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions CONN VERT 30POS 2.3MM SMD
Connector Type Board to Board Connector Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Gender Male / Plug
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data