Amphenol Corporation Bergstak ® 10132797-027100LF

Description
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 20 position, 5.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-027100LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 20 position, 5.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-027100LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 10132797-027100LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 20 position, 5.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-027100LF.

Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 20 position, 5.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-027100LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-10132797-027100LF
SMD Electronic Connector 2027-10132797-027100LF
Conn Fine Pitch Connector HDR 20 POS 0.5mm Solder ST SMD Bergstak® T/R Product overview: 10132797-027100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132797-027100 LF can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector HDR 20 POS 0.5mm Solder ST SMD Bergstak® T/R Product overview: 10132797-027100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132797-027100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5232-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5232-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5232-1-ND
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5232-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5232-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5232-2-ND
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5232-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5232-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5232-6-ND
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Height Plug Connector-10132797-027100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 53Y2457 - Newark, An Avnet Company
Chicago, IL, United States
Height Plug Connector-10132797-027100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
53Y2457
Height Plug Connector-10132797-027100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 53Y2457
HEIGHT PLUG CONNECTOR-10132797-0 27100LF / Tap/Rl RoHS Compliant: Yes

HEIGHT PLUG CONNECTOR-10132797-027100LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 20Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 27AJ3916 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 20Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
27AJ3916
Mezzanine Conn, Header, 20Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 27AJ3916
MEZZANINE CONN, HEADER, 20POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 20POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10132797-027100LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10132797-027100LF
CONN PLUG 20POS SMD GOLD

CONN PLUG 20POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10132797-027100LF 2027-10132797-027100LF 609-5232-1-ND 53Y2457 27AJ3916 10132797-027100LF
Product Name Bergstak ® SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Height Plug Connector-10132797-027100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions Mezzanine Conn, Header, 20Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Gender Male / Plug
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data