Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 20 position, 4.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-025130LF.
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
10132797-025130LF-HE
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10132797-025130LF | 10132797-025130LF-ND | 66Y8322 |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | 10132797-025130Lf-Height Plug Connector / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts | |
| Gender | Male / Plug | ||
| Current Rating | 0.5 amps | ||
| Category | Board to Board Connector |