The Height Plug Connector-10132797-0
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 10 position, 5.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-017100LF.
BergStak® 0.5mm Mezzanine Connector, Board To Board Connectors, 10 position, 5.3mm height plug connector Product overview: 10132797-017100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132797-017100
Win Source Part Number: 1341480-10132797-017
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: BergStak®, MezzSelect™
Number of Positions: 10
Pitch: 0.020" (0.50mm)
Features: Board Guide, Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 1.00µin (0.025µm)
Package: Tape & Reel
Mated Stacking Heights: 5.3mm, 6mm
Height Above Board: 0.209" (5.30mm)
Standard Package: 800
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 10132797
HEIGHT PLUG CONNECTOR
HEIGHT PLUG CONNECTOR
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
HEIGHT PLUG CONNECTOR-10132797-0
HEIGHT PLUG CONNECTOR
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10132797-017100LF | 2027-10132797-017100LF | 1341480-10132797-017100LF | 609-10132797-017100LFDKR-ND | 53Y2449 | 10132797-017100LF |
| Product Name | Bergstak ® | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Height Plug Connector-10132797-017100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | |||||
| Current Rating | 0.5 amps | |||||
| Mounting | Surface Mount | Surface Mount |