Amphenol Corporation Bergstak ® 10132797-011100LF

Description
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 10 position, 2.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-011100LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 10 position, 2.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-011100LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 10132797-011100LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 10 position, 2.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-011100LF.

Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 10 position, 2.3mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132797-011100LF.

Supplier's Site Datasheet
Rectangular Connectors - 10132797-011100LF - 905005-10132797-011100LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10132797-011100LF
905005-10132797-011100LF
Rectangular Connectors - 10132797-011100LF 905005-10132797-011100LF
Manufacturer: AMPHENOL Win Source Part Number: 905005-10132797-0111 00LF Series: BergStak®, MezzSelect™ Features: 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 10132797 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-5020-1, 609-5020-2, 2266-10132797-011100 LF, 609-5020-6

Manufacturer: AMPHENOL
Win Source Part Number: 905005-10132797-011100LF
Series: BergStak®, MezzSelect™
Features: 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10132797
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-5020-1, 609-5020-2, 2266-10132797-011100LF, 609-5020-6

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-10132797-011100LF
SMD Electronic Connector 2027-10132797-011100LF
Conn Board to Board PL 10 POS 0.5mm Solder ST SMD T/R Product overview: 10132797-011100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132797-011100 LF can be used for catalog matching and distributor lookup.

Conn Board to Board PL 10 POS 0.5mm Solder ST SMD T/R Product overview: 10132797-011100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132797-011100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5020-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5020-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5020-1-ND
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5020-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5020-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5020-2-ND
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5020-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5020-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5020-6-ND
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 10132797-011100LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
10132797-011100LF
Connectors Board to Board, Mezzanine, Board Stacking, PC104 10132797-011100LF
10132797-011100LF-HE IGHT PLUG 0.5 MM BTB

10132797-011100LF-HEIGHT PLUG 0.5 MM BTB

Buy Now
CONN VERT 10POS 2.3MM SMD - 44-10132797-011100LF - Utmel Electronic Limited
Hong Kong, China
CONN VERT 10POS 2.3MM SMD
44-10132797-011100LF
CONN VERT 10POS 2.3MM SMD 44-10132797-011100LF
CONN VERT 10POS 2.3MM SMD

CONN VERT 10POS 2.3MM SMD

Supplier's Site
Connector, Stacking, Header, 10Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 47Y6793 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 10Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
47Y6793
Connector, Stacking, Header, 10Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 47Y6793
CONNECTOR, STACKING, HEADER, 10POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 10POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10132797-011100LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10132797-011100LF
CONN PLUG 10POS SMD GOLD

CONN PLUG 10POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10132797-011100LF 905005-10132797-011100LF 2027-10132797-011100LF 609-5020-1-ND 10132797-011100LF 44-10132797-011100LF 47Y6793 10132797-011100LF
Product Name Bergstak ® Rectangular Connectors - 10132797-011100LF SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors Board to Board, Mezzanine, Board Stacking, PC104 CONN VERT 10POS 2.3MM SMD Connector, Stacking, Header, 10Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug
Current Rating 0.5 amps
Mounting Surface Mount Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data