Minitek ® Pwr 3.0 HCC, Minitek ® Pwr 3.0 HCC, Dual Row, Vertical Through Hole Header, Tin plating, Black Color, 4 Positions, GW Compatible PA9T, Tray packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0 HCC part number 10132450-0421GLF.
"Connector Header Through Hole 4 position 0.118"" (3.00mm)"
CONN, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10132450-0421GLF | 609-5290-ND | 25AC0642 |
| Product Name | Minitek ® Pwr 3.0 HCC | Headers, Male Pins | Conn, Header, 4Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Through Hole | Through Hole Straight | |
| Voltage Rating | 600 volts | 250 volts |