Minitek ® Pwr 3.0 HCC, Minitek ® Pwr 3.0 HCC, Dual Row, Vertical Through Hole Header, Gold Flash plating, Black Color, 2 Positions, GW Compatible PA9T, Tray packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0 HCC part number 10132450-0211GLF.
Connector Header Through Hole 2 position
10132450-0211GLF-MIN
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10132450-0211GLF | 10132450-0211GLF-ND | 25AC0639 |
| Product Name | Minitek ® Pwr 3.0 HCC | Headers, Male Pins | 10132450-0211Glf-Minitek Pwr3.0 Hcc Heade / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 250 volts |