Minitek ® Pwr 3.0 HCC, Minitek ® Pwr 3.0 HCC, Dual Row, Right Angle Through Hole Header, 80μin Min Matte Tin plating, Black Color, 18 Positions, GW Compatible PA9T, Tray packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0 HCC part number 10132449-1821GLF.
"Connector Header Through Hole, Right Angle 18 position 0.118"" (3.00mm)"
10132449-1821GLF-MIN
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10132449-1821GLF | 10132449-1821GLF-ND | 25AC0632 |
| Product Name | Minitek ® Pwr 3.0 HCC | Headers, Male Pins | 10132449-1821Glf-Minitek Pwr3.0 Hcc Heade / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 250 volts |