Amphenol Corporation Minitek ® Pwr Hybrid 3.0 HCC Receptacle 10132447-121PLF

Description
Minitek ® Pwr Hybrid 3.0 HCC Receptacle, Minitek ® Pwr 3.0 High Current Connector System Receptacle Terminal, Tin Over Nickel Plating, Preplated, AWG (#16-20)., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board mid power application. Contact us today for more details of Minitek ® Pwr 3.0 High Current Connector System, part number 10132447-121PLF.
Request a Quote Datasheet
Description
Minitek ® Pwr Hybrid 3.0 HCC Receptacle, Minitek ® Pwr 3.0 High Current Connector System Receptacle Terminal, Tin Over Nickel Plating, Preplated, AWG (#16-20)., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board mid power application. Contact us today for more details of Minitek ® Pwr 3.0 High Current Connector System, part number 10132447-121PLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr Hybrid 3.0 HCC Receptacle - 10132447-121PLF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr Hybrid 3.0 HCC Receptacle
10132447-121PLF
Minitek ® Pwr Hybrid 3.0 HCC Receptacle 10132447-121PLF
Minitek ® Pwr Hybrid 3.0 HCC Receptacle, Minitek ® Pwr 3.0 High Current Connector System Receptacle Terminal, Tin Over Nickel Plating, Preplated, AWG (#16-20)., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board mid power application. Contact us today for more details of Minitek ® Pwr 3.0 High Current Connector System, part number 10132447-121PLF.

Minitek ® Pwr Hybrid 3.0 HCC Receptacle, Minitek ® Pwr 3.0 High Current Connector System Receptacle Terminal, Tin Over Nickel Plating, Preplated, AWG (#16-20)., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board mid power application. Contact us today for more details of Minitek ® Pwr 3.0 High Current Connector System, part number 10132447-121PLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-10132447-121PLF
Electronic Connector 2027-10132447-121PLF
Minitek® Pwr 3.0 HCC, Wire to Board connector, Female Terminal, Tin plating, AWG #16-#20, Pre-plated Product overview: 10132447-121PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132447-121PLF can be used for catalog matching and distributor lookup.

Minitek® Pwr 3.0 HCC, Wire to Board connector, Female Terminal, Tin plating, AWG #16-#20, Pre-plated Product overview: 10132447-121PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132447-121PLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-10132447-121PLFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10132447-121PLFTR-ND
Rectangular Connector Contacts 609-10132447-121PLFTR-ND
Socket Contact Tin 16-20 AWG Crimp Stamped

Socket Contact Tin 16-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 609-10132447-121PLFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10132447-121PLFCT-ND
Rectangular Connector Contacts 609-10132447-121PLFCT-ND
Socket Contact Tin 16-20 AWG Crimp Stamped

Socket Contact Tin 16-20 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 16-20Awg, Crimp; Product Range Amphenol Communications Solutions - 84AJ1412 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-20Awg, Crimp; Product Range Amphenol Communications Solutions
84AJ1412
Contact, Socket, 16-20Awg, Crimp; Product Range Amphenol Communications Solutions 84AJ1412
CONTACT, SOCKET, 16-20AWG, CRIMP; Product Range:FCI Minitek Pwr 3.0 10132447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-20AWG, CRIMP; Product Range:FCI Minitek Pwr 3.0 10132447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 16-20Awg, Crimp; Product Range Amphenol Communications Solutions - 25AC0612 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-20Awg, Crimp; Product Range Amphenol Communications Solutions
25AC0612
Contact, Socket, 16-20Awg, Crimp; Product Range Amphenol Communications Solutions 25AC0612
CONTACT, SOCKET, 16-20AWG, CRIMP; Product Range:FCI Minitek Pwr 3.0 10132447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-20AWG, CRIMP; Product Range:FCI Minitek Pwr 3.0 10132447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10132447-121PLF 2027-10132447-121PLF 609-10132447-121PLFTR-ND 84AJ1412
Product Name Minitek ® Pwr Hybrid 3.0 HCC Receptacle Electronic Connector Rectangular Connector Contacts Contact, Socket, 16-20Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination N/A Crimp
Unlock Full Specs
to access all available technical data

Similar Products