Amphenol Corporation MINITEK PWR3.0 HCC HEADER 10132447-111PLF

Description
MINITEK PWR3.0 HCC HEADER, Minitek ® Pwr 3.0 HCC, Receptacle Terminal, Gold flash plating, AWG (#16-20)., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board mid power application. Contact us today for more details of Minitek ® Pwr 3.0 HCC, part number 10132447-111PLF.
Request a Quote Datasheet
Description
MINITEK PWR3.0 HCC HEADER, Minitek ® Pwr 3.0 HCC, Receptacle Terminal, Gold flash plating, AWG (#16-20)., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board mid power application. Contact us today for more details of Minitek ® Pwr 3.0 HCC, part number 10132447-111PLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINITEK PWR3.0 HCC HEADER - 10132447-111PLF - Amphenol Communications Solutions
Nashua, NH, United States
MINITEK PWR3.0 HCC HEADER
10132447-111PLF
MINITEK PWR3.0 HCC HEADER 10132447-111PLF
MINITEK PWR3.0 HCC HEADER, Minitek ® Pwr 3.0 HCC, Receptacle Terminal, Gold flash plating, AWG (#16-20)., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board mid power application. Contact us today for more details of Minitek ® Pwr 3.0 HCC, part number 10132447-111PLF.

MINITEK PWR3.0 HCC HEADER, Minitek ® Pwr 3.0 HCC, Receptacle Terminal, Gold flash plating, AWG (#16-20)., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board mid power application. Contact us today for more details of Minitek ® Pwr 3.0 HCC, part number 10132447-111PLF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-10132447-111PLFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10132447-111PLFTR-ND
Rectangular Connector Contacts 609-10132447-111PLFTR-ND
Socket Contact Gold 16-20 AWG Crimp Stamped

Socket Contact Gold 16-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 609-10132447-111PLFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10132447-111PLFCT-ND
Rectangular Connector Contacts 609-10132447-111PLFCT-ND
Socket Contact Gold 16-20 AWG Crimp Stamped

Socket Contact Gold 16-20 AWG Crimp Stamped

Buy Now Datasheet
10132447-111Plf-Minitek Pwr3.0 Hcc R Ter / Reel Rohs Compliant Amphenol Communications Solutions - 25AC0611 - Newark, An Avnet Company
Chicago, IL, United States
10132447-111Plf-Minitek Pwr3.0 Hcc R Ter / Reel Rohs Compliant Amphenol Communications Solutions
25AC0611
10132447-111Plf-Minitek Pwr3.0 Hcc R Ter / Reel Rohs Compliant Amphenol Communications Solutions 25AC0611
10132447-111PLF-MINI TEK PWR3.0 HCC R TER / Reel RoHS Compliant: Yes

10132447-111PLF-MINITEK PWR3.0 HCC R TER / Reel RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Amphenol Communications Solutions - 27AJ3912 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amphenol Communications Solutions
27AJ3912
Contact, Socket, 20-16Awg, Crimp; Product Range Amphenol Communications Solutions 27AJ3912
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Minitek Pwr 3.0 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Minitek Pwr 3.0 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
CONN SOCKET 16-20AWG CRIMP GOLD - 44-10132447-111PLF - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 16-20AWG CRIMP GOLD
44-10132447-111PLF
CONN SOCKET 16-20AWG CRIMP GOLD 44-10132447-111PLF
CONN SOCKET 16-20AWG CRIMP GOLD

CONN SOCKET 16-20AWG CRIMP GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10132447-111PLF 609-10132447-111PLFTR-ND 25AC0611 27AJ3912 44-10132447-111PLF
Product Name MINITEK PWR3.0 HCC HEADER Rectangular Connector Contacts 10132447-111Plf-Minitek Pwr3.0 Hcc R Ter / Reel Rohs Compliant Amphenol Communications Solutions Contact, Socket, 20-16Awg, Crimp; Product Range Amphenol Communications Solutions CONN SOCKET 16-20AWG CRIMP GOLD
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103233-9 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1287-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
5 suppliers
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details