Amphenol Communications Solutions Minitek ® Pwr 3.0 HCC 10132445-20LF

Description
Minitek ® Pwr 3.0 HCC, Minitek ® Pwr 3.0 HCC, Dual Row, Receptacle Housing, 20 Positions, Black Color, Nylon 66, GW Compatible., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0 HCC part number 10132445-20LF.
Request a Quote
Description
Minitek ® Pwr 3.0 HCC, Minitek ® Pwr 3.0 HCC, Dual Row, Receptacle Housing, 20 Positions, Black Color, Nylon 66, GW Compatible., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0 HCC part number 10132445-20LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10132445-20LF-Minitek Pwr3.0 Hcc R Hsg is a high current connector system designed for power applications, capable of handling up to 12A per contact. It accommodates wire gauges from 20 to 16 AWG and is suitable for both wire-to-wire and wire-to-board applications. The connector features a dual row design with options ranging from 2 to 24 circuits. Key attributes include fully isolated terminals to prevent damage during operation, a positive locking mechanism for secure mating retention, and fully polarized housings to avoid accidental mismating. The materials used include high current alloy for contacts and high-temperature thermoplastic for the housing, both of which are UL94V-0 rated for flammability. The product is compliant with RoHS and lead-free standards, ensuring it meets environmental and safety requirements. It operates effectively within a temperature range of -40°C to +105°C and has a low level contact resistance of 20mΩ max. The connector is designed for durability, with a lifespan of 100 mating cycles and a terminal insertion force of 5N max. This connector system is suitable for various applications, including telecommunications, consumer electronics, and medical devices, making it a versatile choice for engineers seeking reliable high current connectivity solutions.

Datasheet Summary
Powered by GS/AI

The 10132445-20LF-Minitek Pwr3.0 Hcc R Hsg is a high current connector system designed for power applications, capable of handling up to 12A per contact. It accommodates wire gauges from 20 to 16 AWG and is suitable for both wire-to-wire and wire-to-board applications. The connector features a dual row design with options ranging from 2 to 24 circuits. Key attributes include fully isolated terminals to prevent damage during operation, a positive locking mechanism for secure mating retention, and fully polarized housings to avoid accidental mismating. The materials used include high current alloy for contacts and high-temperature thermoplastic for the housing, both of which are UL94V-0 rated for flammability. The product is compliant with RoHS and lead-free standards, ensuring it meets environmental and safety requirements. It operates effectively within a temperature range of -40°C to +105°C and has a low level contact resistance of 20mΩ max. The connector is designed for durability, with a lifespan of 100 mating cycles and a terminal insertion force of 5N max. This connector system is suitable for various applications, including telecommunications, consumer electronics, and medical devices, making it a versatile choice for engineers seeking reliable high current connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 3.0 HCC - 10132445-20LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 3.0 HCC
10132445-20LF
Minitek ® Pwr 3.0 HCC 10132445-20LF
Minitek ® Pwr 3.0 HCC, Minitek ® Pwr 3.0 HCC, Dual Row, Receptacle Housing, 20 Positions, Black Color, Nylon 66, GW Compatible., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0 HCC part number 10132445-20LF.

Minitek ® Pwr 3.0 HCC, Minitek ® Pwr 3.0 HCC, Dual Row, Receptacle Housing, 20 Positions, Black Color, Nylon 66, GW Compatible., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0 HCC part number 10132445-20LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 10132445-20LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
10132445-20LF-ND
Rectangular Connector Housings 10132445-20LF-ND
"20 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"

"20 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"

Buy Now Datasheet
10132445-20Lf-Minitek Pwr3.0 Hcc R Hsg / Bag Amphenol Communications Solutions - 25AC0608 - Newark, An Avnet Company
Chicago, IL, United States
10132445-20Lf-Minitek Pwr3.0 Hcc R Hsg / Bag Amphenol Communications Solutions
25AC0608
10132445-20Lf-Minitek Pwr3.0 Hcc R Hsg / Bag Amphenol Communications Solutions 25AC0608
10132445-20LF-MINITE K PWR3.0 HCC R HSG / Bag

10132445-20LF-MINITEK PWR3.0 HCC R HSG / Bag

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10132445-20LF 10132445-20LF-ND 25AC0608
Product Name Minitek ® Pwr 3.0 HCC Rectangular Connector Housings 10132445-20Lf-Minitek Pwr3.0 Hcc R Hsg / Bag Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
ix Industrial IO Plug - NDHN3D2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
4 suppliers