Amphenol Communications Solutions Connector Housing, Rcpt, 12Pos, 3Mm; Product Range Amphenol Communications Solutions 10132445-12LF

Description
CONNECTOR HOUSING, RCPT, 12POS, 3MM; Product Range:Minitek Pwr HCC 10132445 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Amphenol 10132447 Series Socket Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS, 3MM; Product Range:Minitek Pwr HCC 10132445 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Amphenol 10132447 Series Socket Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos, 3Mm; Product Range Amphenol Communications Solutions - 25AC0604 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos, 3Mm; Product Range Amphenol Communications Solutions
25AC0604
Connector Housing, Rcpt, 12Pos, 3Mm; Product Range Amphenol Communications Solutions 25AC0604
CONNECTOR HOUSING, RCPT, 12POS, 3MM; Product Range:Minitek Pwr HCC 10132445 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Amphenol 10132447 Series Socket Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS, 3MM; Product Range:Minitek Pwr HCC 10132445 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:3mm; For Use With:Amphenol 10132447 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC0604
Product Name Connector Housing, Rcpt, 12Pos, 3Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details