Amphenol Communications Solutions Connector Housing, Rcpt, 4Pos, 3Mm; Product Range Amphenol Communications Solutions 10132445-04LF

Description
CONNECTOR HOUSING, RCPT, 4POS, 3MM; Product Range:Minitek Pwr HCC 10132445 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Amphenol 10132447 Series Socket Terminals RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 4POS, 3MM; Product Range:Minitek Pwr HCC 10132445 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Amphenol 10132447 Series Socket Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos, 3Mm; Product Range Amphenol Communications Solutions - 25AC0600 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos, 3Mm; Product Range Amphenol Communications Solutions
25AC0600
Connector Housing, Rcpt, 4Pos, 3Mm; Product Range Amphenol Communications Solutions 25AC0600
CONNECTOR HOUSING, RCPT, 4POS, 3MM; Product Range:Minitek Pwr HCC 10132445 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Amphenol 10132447 Series Socket Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS, 3MM; Product Range:Minitek Pwr HCC 10132445 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3mm; For Use With:Amphenol 10132447 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC0600
Product Name Connector Housing, Rcpt, 4Pos, 3Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details