The 10132445-02LF Minitek Pwr 3.0 High Current Connector is designed for power applications, supporting a current rating of up to 12A per contact and accommodating wire gauges from 20 to 16 AWG. It features a dual-row configuration with options ranging from 2 to 24 circuits, making it versatile for various applications including wire-to-wire and wire-to-board connections. This connector system includes fully isolated terminals to prevent damage during operation, a positive locking mechanism for secure mating retention, and fully polarized housings to avoid accidental mismating. The materials used include high current alloy for contacts and high-temperature thermoplastic for the housing, both rated UL94V-0 for flammability. The product is compliant with RoHS and lead-free standards, ensuring it meets environmental and safety requirements. It operates effectively within a temperature range of -40°C to +105°C and has a durability rating of 100 mating cycles. The connector also supports interchangeable crimping and terminal extraction tools, enhancing usability in various engineering projects.
Minitek ® Pwr 3.0 HCC, Minitek ® Pwr 3.0 HCC, Dual Row, Receptacle Housing, 2 Positions, Black Color, Nylon 66, GW Compatible., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0 HCC part number 10132445-02LF.
"2 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"
10132445-02LF-MINITE
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10132445-02LF | 10132445-02LF-ND | 25AC0599 |
| Product Name | Minitek ® Pwr 3.0 HCC | Rectangular Connector Housings | 10132445-02Lf-Minitek Pwr3.0 Hcc R Hsg / Bag Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty |