Amphenol Communications Solutions Specialized Connectors 10132381-20600LF

Description
Terminal Busbar Receptacle Connector Press-Fit
Request a Quote Datasheet
Description
Terminal Busbar Receptacle Connector Press-Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 609-5247-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
609-5247-ND
Specialized Connectors 609-5247-ND
Terminal Busbar Receptacle Connector Press-Fit

Terminal Busbar Receptacle Connector Press-Fit

Buy Now Datasheet
Heavy Duty Conn, 16Pos, Skt, Press-Fit; Product Range Amphenol Communications Solutions - 45AC1635 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, 16Pos, Skt, Press-Fit; Product Range Amphenol Communications Solutions
45AC1635
Heavy Duty Conn, 16Pos, Skt, Press-Fit; Product Range Amphenol Communications Solutions 45AC1635
HEAVY DUTY CONN, 16POS, SKT, PRESS-FIT; Product Range:FCI SHEERPWR 10132381 Series; Connector Mounting:PCB Mount; Gender:Receptacle; No. of Contacts:16Contacts; Contact Gender:Socket; No. of Rows:-; Contact Termination Type:Press FitRoHS Compliant: Yes

HEAVY DUTY CONN, 16POS, SKT, PRESS-FIT; Product Range:FCI SHEERPWR 10132381 Series; Connector Mounting:PCB Mount; Gender:Receptacle; No. of Contacts:16Contacts; Contact Gender:Socket; No. of Rows:-; Contact Termination Type:Press FitRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 609-5247-ND 45AC1635
Product Name Specialized Connectors Heavy Duty Conn, 16Pos, Skt, Press-Fit; Product Range Amphenol Communications Solutions
Termination Press FitRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers