Amphenol Corporation USB 3.1 10132328-10011LF

Description
USB 3.1, USB 3.1 GEN 2 Type C Connector, Input Output Connector, VERTICAL RECEPTACLE, Amphenol is one of the leading manufacturers of usb 3.1 gen 2 connector. Contact us today for more details of usb , part number 10132328-10011LF.
Request a Quote Datasheet
Description
USB 3.1, USB 3.1 GEN 2 Type C Connector, Input Output Connector, VERTICAL RECEPTACLE, Amphenol is one of the leading manufacturers of usb 3.1 gen 2 connector. Contact us today for more details of usb , part number 10132328-10011LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.1, USB 3.1 GEN 2 Type C Connector, Input Output Connector, VERTICAL RECEPTACLE, Amphenol is one of the leading manufacturers of usb 3.1 gen 2 connector. Contact us today for more details of usb , part number 10132328-10011LF.

USB 3.1, USB 3.1 GEN 2 Type C Connector, Input Output Connector, VERTICAL RECEPTACLE, Amphenol is one of the leading manufacturers of usb 3.1 gen 2 connector. Contact us today for more details of usb , part number 10132328-10011LF.

Supplier's Site Datasheet
USB Connectors - 1372721 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1372721
USB Connectors 1372721
Amphenol ICC 10132328-10011LF

Amphenol ICC 10132328-10011LF

Supplier's Site
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1007019-10132328-10011LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1007019-10132328-10011LF
Connectors, Interconnects - USB, DVI, HDMI Connectors 1007019-10132328-10011LF
Win Source Part Number: 1007019-10132328-100 11LF Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Board Guide, Solder Retention Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold, GXT™ Package: Tape & Reel Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 350 Voltage - Rated: 100VAC Mounting Feature: Vertical Mating Cycles: 10000 Insulation Color: Black Mounting Type: Surface Mount, Through Hole Temperature Range - Operating: -55°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 10132328-10011LF-ND, 609-5380-6,609-5380- 2,609-5380-1 Base Product Number: 10132328

Win Source Part Number: 1007019-10132328-10011LF
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Guide, Solder Retention
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold, GXT™
Package: Tape & Reel
Number of Contacts: 24
Gender: Receptacle
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 350
Voltage - Rated: 100VAC
Mounting Feature: Vertical
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Surface Mount, Through Hole
Temperature Range - Operating: -55°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 10132328-10011LF-ND,609-5380-6,609-5380-2,609-5380-1
Base Product Number: 10132328

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-5380-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-5380-1-ND
USB, DVI, HDMI Connector Assemblies 609-5380-1-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-5380-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-5380-6-ND
USB, DVI, HDMI Connector Assemblies 609-5380-6-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-5380-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-5380-2-ND
USB, DVI, HDMI Connector Assemblies 609-5380-2-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole

Buy Now Datasheet
Singapore, Singapore
94V Electronic Connector
2032-10132328-10011LF
94V Electronic Connector 2032-10132328-10011LF
24 Pos USB Receptacle, Female, Straight SM, PE Insulator, 94V-0 Product overview: 10132328-10011LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-10132328-10011L F can be used for catalog matching and distributor lookup.

24 Pos USB Receptacle, Female, Straight SM, PE Insulator, 94V-0 Product overview: 10132328-10011LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-10132328-10011LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
10132328-10011LF
USB Connectors 10132328-10011LF
USB Connectors 24 Cont Type C Gen 2 10 Gbps R/A Plug

USB Connectors 24 Cont Type C Gen 2 10 Gbps R/A Plug

Buy Now Datasheet
Usb Connector, 3.1 Type C, Rcpt, 24Pos; Usb Connector Type Amphenol Communications Solutions - 83AH7570 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 3.1 Type C, Rcpt, 24Pos; Usb Connector Type Amphenol Communications Solutions
83AH7570
Usb Connector, 3.1 Type C, Rcpt, 24Pos; Usb Connector Type Amphenol Communications Solutions 83AH7570
USB CONNECTOR, 3.1 TYPE C, RCPT, 24POS; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Vertical RoHS Compliant: Yes

USB CONNECTOR, 3.1 TYPE C, RCPT, 24POS; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Connector, 3.1 Type C, Rcpt, 24Pos; Usb Connector Type Amphenol Communications Solutions - 25AC0598 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 3.1 Type C, Rcpt, 24Pos; Usb Connector Type Amphenol Communications Solutions
25AC0598
Usb Connector, 3.1 Type C, Rcpt, 24Pos; Usb Connector Type Amphenol Communications Solutions 25AC0598
USB CONNECTOR, 3.1 TYPE C, RCPT, 24POS; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Vertical RoHS Compliant: Yes

USB CONNECTOR, 3.1 TYPE C, RCPT, 24POS; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10132328-10011LF 1372721 1007019-10132328-10011LF 609-5380-1-ND 2032-10132328-10011LF 10132328-10011LF 83AH7570
Product Name USB 3.1 USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies 94V Electronic Connector USB Connectors Usb Connector, 3.1 Type C, Rcpt, 24Pos; Usb Connector Type Amphenol Communications Solutions
Connector Type USB USB USB USB USB
Termination Through hole/Surface Mount Solder Solder SMD/SMT
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight Straight
Mounting Through hole Surface Mount, Through Hole Surface Mount, Through Hole Mounting Peg Surface Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data