The Minitek 2.00mm Receptacle (part number 45AC1520) is designed for Board-to-Board and Wire-to-Board applications, available in single and double row configurations with 2 to 25 positions per row. It features a modular and compact design, allowing for both vertical and horizontal mounting options. The product supports a current rating of 2A with multiple contacts powered simultaneously, making it suitable for higher power applications. Constructed from high-temperature thermoplastic housing and phosphor bronze pins, the receptacle offers durability with a lifespan of 100 mating cycles. It has a dielectric withstanding voltage of 650V and an insulation resistance of 1000MΩ minimum. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments. Selective plating options are available, which can reduce costs while maintaining performance. The smaller 2.00mm pitch allows for 38% less board space compared to standard 2.54mm connectors. This product is UL94 V-0 and CSA certified, making it compliant with industry standards. The Minitek receptacle is packaged in tubes, facilitating easy handling and placement.
Minitek ® 2.00mm BTB, Minitek ® 2.00mm, Board to Board, PCB Mounted Receptacle, Vertical, Through Hole, Double Row, 14 Positions , 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 10131936-914ULF.
MINITEK RECEP DR VCC TMT / Tube
| Amphenol Communications Solutions | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10131936-914ULF | 45AC1520 |
| Product Name | Minitek ® 2.00mm BTB | Minitek Recep Dr Vcc Tmt / Tube Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector |