Amphenol Communications Solutions Minitek ® 2.00mm BTB 10131936-328ULF

Description
Minitek ® 2.00mm BTB, Minitek ® 2.00mm, Board to Board, PCB Mounted Receptacle, Vertical, Through Hole, Double Row, 28 Positions , 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 10131936-328ULF.
Request a Quote
Description
Minitek ® 2.00mm BTB, Minitek ® 2.00mm, Board to Board, PCB Mounted Receptacle, Vertical, Through Hole, Double Row, 28 Positions , 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 10131936-328ULF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minitek 2.00mm Receptacle (part number 45AC1503) is designed for Board-to-Board and Wire-to-Board applications, featuring both single and double row configurations. It supports 2 to 25 positions per row and is available in vertical and horizontal orientations. The product includes a double solder tail on each pitch for the Single Row Vertical Card Connector, allowing for automatic placement without orientation constraints. This receptacle is rated for a current of 2A with multiple contacts powered, making it suitable for higher power applications. It has a low profile option of 2.3mm height and a smaller pitch of 2.00mm, which saves 38% board space compared to 2.54mm connectors. The dual beam contact design ensures reliable electrical performance, and it can withstand a temperature range of -55°C to +125°C, suitable for reflow soldering processes. The housing is made from high-temperature thermoplastic with a UL94V-0 rating, and the pins are constructed from phosphor bronze with various plating options available. The receptacle has a durability rating of 100 mating cycles and meets dielectric withstand voltage requirements of 650V, with an insulation resistance of 1000MΩ minimum. This product is applicable in automotive, server drive, and programmable logic controller markets.

Datasheet Summary
Powered by GS/AI

The Minitek 2.00mm Receptacle (part number 45AC1503) is designed for Board-to-Board and Wire-to-Board applications, featuring both single and double row configurations. It supports 2 to 25 positions per row and is available in vertical and horizontal orientations. The product includes a double solder tail on each pitch for the Single Row Vertical Card Connector, allowing for automatic placement without orientation constraints. This receptacle is rated for a current of 2A with multiple contacts powered, making it suitable for higher power applications. It has a low profile option of 2.3mm height and a smaller pitch of 2.00mm, which saves 38% board space compared to 2.54mm connectors. The dual beam contact design ensures reliable electrical performance, and it can withstand a temperature range of -55°C to +125°C, suitable for reflow soldering processes. The housing is made from high-temperature thermoplastic with a UL94V-0 rating, and the pins are constructed from phosphor bronze with various plating options available. The receptacle has a durability rating of 100 mating cycles and meets dielectric withstand voltage requirements of 650V, with an insulation resistance of 1000MΩ minimum. This product is applicable in automotive, server drive, and programmable logic controller markets.

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB - 10131936-328ULF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB
10131936-328ULF
Minitek ® 2.00mm BTB 10131936-328ULF
Minitek ® 2.00mm BTB, Minitek ® 2.00mm, Board to Board, PCB Mounted Receptacle, Vertical, Through Hole, Double Row, 28 Positions , 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 10131936-328ULF.

Minitek ® 2.00mm BTB, Minitek ® 2.00mm, Board to Board, PCB Mounted Receptacle, Vertical, Through Hole, Double Row, 28 Positions , 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 10131936-328ULF.

Supplier's Site Datasheet
Minitek Recep Dr Vcc Tmt / Tube Amphenol Communications Solutions - 45AC1503 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Recep Dr Vcc Tmt / Tube Amphenol Communications Solutions
45AC1503
Minitek Recep Dr Vcc Tmt / Tube Amphenol Communications Solutions 45AC1503
MINITEK RECEP DR VCC TMT / Tube

MINITEK RECEP DR VCC TMT / Tube

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10131936-328ULF 45AC1503
Product Name Minitek ® 2.00mm BTB Minitek Recep Dr Vcc Tmt / Tube Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-G01-10PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
MINITEK SHROUDED HEADER STRAIGHT - 10065490-148TRLF - Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Geometry Straight
Termination Surface Mount
View Details
3 suppliers
Bergstak ® - 10069524-041402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers