Minitek ® 2.00mm BTB, Minitek ® 2.00mm, Board to Board, PCB Mounted Receptacle, Vertical, Through Hole, Double Row, 14 Positions , 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 10131936-314ULF.
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
MINITEK RECEP DR VCC TMT / Tube
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10131936-314ULF | 609-10131936-314ULF-ND | 45AC1497 |
| Product Name | Minitek ® 2.00mm BTB | Headers, Receptacles, Female Sockets | Minitek Recep Dr Vcc Tmt / Tube Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | |
| Termination | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |