The Minitek 2.00mm Receptacle (part number 45AC1462) is designed for Board-to-Board and Wire-to-Board applications, available in single and double row configurations with 2 to 25 positions per row. It features a modular and compact design, allowing for both vertical and horizontal mounting options. The receptacle supports a current rating of 2A with multiple contacts powered simultaneously, making it suitable for higher power applications. Constructed from high-temperature thermoplastic with UL94V-0 rating, the housing is durable and can withstand reflow soldering processes. The pin material is phosphor bronze, with various plating options available, including gold and matte tin. The product is rated for 100 mating cycles and has a dielectric withstanding voltage of 650V, ensuring reliable electrical performance. The Minitek receptacle is particularly advantageous for applications requiring space efficiency, as it occupies 38% less board space compared to standard 2.54mm connectors. It is suitable for use in automotive, server drives, and programmable logic controllers (PLCs).
Minitek ® 2.00mm BTB, Minitek ® 2.00mm, Board to Board, PCB Mounted Receptacle, Vertical, Through Hole, Double Row, 40 Positions , 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 10131936-140ULF.
MINITEK RECEP DR VCC TMT / Tube
| Amphenol Communications Solutions | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10131936-140ULF | 45AC1462 |
| Product Name | Minitek ® 2.00mm BTB | Minitek Recep Dr Vcc Tmt / Tube Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector |