Amphenol Communications Solutions Minitek ® 2.00mm BTB 10131935-316ULF

Description
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 16 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131935-316ULF.
Request a Quote
Description
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 16 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131935-316ULF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minitek 2.00mm Receptacle (part number 53Y2410) is designed for Board-to-Board and Wire-to-Board applications, available in single and double row configurations with 2 to 25 positions per row. It features a modular and compact design, allowing for both vertical and horizontal mounting, which is suitable for coplanar applications. The receptacle supports a current rating of 2A with multiple contacts powered simultaneously, and it includes a double solder tail on each pitch, eliminating orientation constraints during automatic placement. Constructed from high-temperature thermoplastic with UL94V-0 rating, the housing is complemented by phosphor bronze pins available with various plating options, including gold and matte tin. The product is rated for 100 mating cycles and has a dielectric withstanding voltage of 650V, with insulation resistance of at least 1000MΩ. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for demanding environments. The Minitek receptacle is RoHS compliant and packaged in tubes, facilitating easy handling and integration into various applications, including automotive and programmable logic controllers.

Datasheet Summary
Powered by GS/AI

The Minitek 2.00mm Receptacle (part number 53Y2410) is designed for Board-to-Board and Wire-to-Board applications, available in single and double row configurations with 2 to 25 positions per row. It features a modular and compact design, allowing for both vertical and horizontal mounting, which is suitable for coplanar applications. The receptacle supports a current rating of 2A with multiple contacts powered simultaneously, and it includes a double solder tail on each pitch, eliminating orientation constraints during automatic placement. Constructed from high-temperature thermoplastic with UL94V-0 rating, the housing is complemented by phosphor bronze pins available with various plating options, including gold and matte tin. The product is rated for 100 mating cycles and has a dielectric withstanding voltage of 650V, with insulation resistance of at least 1000MΩ. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for demanding environments. The Minitek receptacle is RoHS compliant and packaged in tubes, facilitating easy handling and integration into various applications, including automotive and programmable logic controllers.

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB - 10131935-316ULF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB
10131935-316ULF
Minitek ® 2.00mm BTB 10131935-316ULF
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 16 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131935-316ULF.

Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 16 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131935-316ULF.

Supplier's Site Datasheet
Minitek Recep Sr Vcc Smt / Tube Rohs Compliant Amphenol Communications Solutions - 53Y2410 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Recep Sr Vcc Smt / Tube Rohs Compliant Amphenol Communications Solutions
53Y2410
Minitek Recep Sr Vcc Smt / Tube Rohs Compliant Amphenol Communications Solutions 53Y2410
MINITEK RECEP SR VCC SMT / Tube RoHS Compliant: Yes

MINITEK RECEP SR VCC SMT / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10131935-316ULF 53Y2410
Product Name Minitek ® 2.00mm BTB Minitek Recep Sr Vcc Smt / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-F01-06ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Bergstak ® - 10069524-182402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
DDR2 SO DIMM - 10033854-252TSRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers