Amphenol Communications Solutions Minitek ® 2.00mm BTB 10131935-122ULF

Description
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 22 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131935-122ULF.
Request a Quote
Description
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 22 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131935-122ULF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minitek Recep SR VCC SMT is a compact and modular connector solution designed for Board-to-Board and Wire-to-Board applications. It features a 2.00mm pitch and is available in single and double row configurations, accommodating 2 to 25 positions per row. The connector supports a current rating of 2A with multiple contacts powered simultaneously, making it suitable for higher power applications. Constructed from high-temperature thermoplastic with UL94V-0 rating, the connector is durable and can withstand a wide operating temperature range of -55°C to +125°C. It offers a double solder tail design that facilitates automatic placement without orientation constraints, enhancing assembly efficiency. The connector is also available in low-profile versions and includes selective plating options for cost efficiency. With a dielectric withstanding voltage of 650V and insulation resistance of 1000MΩ minimum, the Minitek Recep SR VCC SMT ensures reliable electrical performance. It is RoHS compliant and packaged in tubes, making it suitable for various applications, including automotive and programmable logic controllers.

Datasheet Summary
Powered by GS/AI

The Minitek Recep SR VCC SMT is a compact and modular connector solution designed for Board-to-Board and Wire-to-Board applications. It features a 2.00mm pitch and is available in single and double row configurations, accommodating 2 to 25 positions per row. The connector supports a current rating of 2A with multiple contacts powered simultaneously, making it suitable for higher power applications. Constructed from high-temperature thermoplastic with UL94V-0 rating, the connector is durable and can withstand a wide operating temperature range of -55°C to +125°C. It offers a double solder tail design that facilitates automatic placement without orientation constraints, enhancing assembly efficiency. The connector is also available in low-profile versions and includes selective plating options for cost efficiency. With a dielectric withstanding voltage of 650V and insulation resistance of 1000MΩ minimum, the Minitek Recep SR VCC SMT ensures reliable electrical performance. It is RoHS compliant and packaged in tubes, making it suitable for various applications, including automotive and programmable logic controllers.

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB - 10131935-122ULF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB
10131935-122ULF
Minitek ® 2.00mm BTB 10131935-122ULF
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 22 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131935-122ULF.

Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 22 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131935-122ULF.

Supplier's Site Datasheet
Minitek Recep Sr Vcc Smt / Tube Rohs Compliant Amphenol Communications Solutions - 53Y2368 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Recep Sr Vcc Smt / Tube Rohs Compliant Amphenol Communications Solutions
53Y2368
Minitek Recep Sr Vcc Smt / Tube Rohs Compliant Amphenol Communications Solutions 53Y2368
MINITEK RECEP SR VCC SMT / Tube RoHS Compliant: Yes

MINITEK RECEP SR VCC SMT / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10131935-122ULF 53Y2368
Product Name Minitek ® 2.00mm BTB Minitek Recep Sr Vcc Smt / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SAS - 10036587-001TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Bergstak ® - 10069525-143402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
PCI Express - 10061913-112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
View Details
2 suppliers