Amphenol Communications Solutions Minitek ® 2.00mm BTB 10131934-220ULF

Description
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Through Mount, Single row, 20 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10131934-220ULF.
Request a Quote
Description
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Through Mount, Single row, 20 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10131934-220ULF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minitek Recep SR VCC TMT is a modular and compact receptacle designed for Board-to-Board and Wire-to-Board applications, featuring configurations in both single and double rows. It supports 2 to 25 positions per row and is available in vertical and horizontal orientations. The product is capable of handling a current rating of 2A with multiple contacts powered simultaneously, making it suitable for higher power applications. Constructed from high-temperature thermoplastic housing and phosphor bronze pins, the receptacle offers durability with a lifespan of 100 mating cycles. It features selective plating options for cost efficiency and a low profile version at 2.3mm height to meet specific design requirements. The dual beam contact design ensures reliable electrical performance, while the smaller 2.00mm pitch saves board space compared to traditional 2.54mm connectors. The Minitek Recep SR VCC TMT is RoHS compliant and can withstand operating temperatures ranging from -55°C to +125°C, making it suitable for various environments, including automotive and industrial applications. The product is packaged in tubes for easy handling and placement.

Datasheet Summary
Powered by GS/AI

The Minitek Recep SR VCC TMT is a modular and compact receptacle designed for Board-to-Board and Wire-to-Board applications, featuring configurations in both single and double rows. It supports 2 to 25 positions per row and is available in vertical and horizontal orientations. The product is capable of handling a current rating of 2A with multiple contacts powered simultaneously, making it suitable for higher power applications. Constructed from high-temperature thermoplastic housing and phosphor bronze pins, the receptacle offers durability with a lifespan of 100 mating cycles. It features selective plating options for cost efficiency and a low profile version at 2.3mm height to meet specific design requirements. The dual beam contact design ensures reliable electrical performance, while the smaller 2.00mm pitch saves board space compared to traditional 2.54mm connectors. The Minitek Recep SR VCC TMT is RoHS compliant and can withstand operating temperatures ranging from -55°C to +125°C, making it suitable for various environments, including automotive and industrial applications. The product is packaged in tubes for easy handling and placement.

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB - 10131934-220ULF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB
10131934-220ULF
Minitek ® 2.00mm BTB 10131934-220ULF
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Through Mount, Single row, 20 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10131934-220ULF.

Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Through Mount, Single row, 20 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10131934-220ULF.

Supplier's Site Datasheet
Minitek Recep Sr Vcc Tmt / Tube Rohs Compliant Amphenol Communications Solutions - 66Y8257 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Recep Sr Vcc Tmt / Tube Rohs Compliant Amphenol Communications Solutions
66Y8257
Minitek Recep Sr Vcc Tmt / Tube Rohs Compliant Amphenol Communications Solutions 66Y8257
MINITEK RECEP SR VCC TMT / Tube RoHS Compliant: Yes

MINITEK RECEP SR VCC TMT / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10131934-220ULF 66Y8257
Product Name Minitek ® 2.00mm BTB Minitek Recep Sr Vcc Tmt / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10065491-001TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
0.5MM BTB-GENERAL - 10106814-093012ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
View Details
2 suppliers
Bergstak ® - 10069524-041402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers