Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Through Mount, Single row, 10 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10131934-210ULF.
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
MINITEK RECEP SR VCC TMT / Tube RoHS Compliant: Yes
CONN RCPT 10POS 0.079 GOLD PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10131934-210ULF | 10131934-210ULF-ND | 66Y8247 | 10131934-210ULF |
| Product Name | Minitek ® 2.00mm BTB | Headers, Receptacles, Female Sockets | Minitek Recep Sr Vcc Tmt / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 200 volts | 200 volts | 200 volts | |
| Current Rating | 1.0 amps | 2.0 amps | 2.0 amps |