The Minitek Recep SR VCC TMT is a modular and compact receptacle designed for Board-to-Board and Wire-to-Board applications. It features single and double row configurations with 2 to 25 positions per row, available in both vertical and horizontal orientations. The product supports a current rating of 2A with multiple contacts powered simultaneously, making it suitable for higher power applications. Constructed from high-temperature thermoplastic housing and phosphor bronze pins, the receptacle is designed to withstand reflow soldering processes with an operating temperature range of -55°C to +125°C. It offers a low profile version at 2.3mm height and utilizes a dual beam contact design for reliable electrical performance. The selective plating options provide cost efficiency, while the modular system allows for interchangeable solutions, enhancing design flexibility. The receptacle is rated for 100 mating cycles and has a dielectric withstanding voltage of 650V, with an insulation resistance of 1000MΩ minimum. It is RoHS compliant and packaged in tubes, facilitating automatic placement without orientation constraints. This product is suitable for various applications, including automotive, server drives, and programmable logic controllers (PLCs).
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Through Mount, Single row, 13 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10131934-113ULF.
MINITEK RECEP SR VCC TMT / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10131934-113ULF | 66Y8226 |
| Product Name | Minitek ® 2.00mm BTB | Minitek Recep Sr Vcc Tmt / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector |