The Minitek 2.00mm Receptacle (part number 66Y8194) is designed for Board-to-Board and Wire-to-Board applications, featuring both single and double row configurations with 2 to 25 positions per row. It supports a current rating of 2A with multiple contacts powered, making it suitable for higher power applications. The product includes a double solder tail design that eliminates orientation constraints, facilitating automatic placement. Constructed from high-temperature thermoplastic housing and phosphor bronze pins, the receptacle is available with various plating options, including gold and matte tin. It has a low profile version measuring 2.3mm in height, which is beneficial for space-constrained designs. The receptacle is rated for a dielectric withstanding voltage of 650V and an insulation resistance of 1000MΩ minimum, ensuring reliable electrical performance. The operating temperature range is from -55°C to +125°C, allowing it to withstand various environmental conditions. The product is packaged in tubes, and it is RoHS compliant, making it suitable for environmentally conscious projects.
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Double row, 10 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131933-910ULF.
MINITEK RECEP DR HCC SMT / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10131933-910ULF | 66Y8194 |
| Product Name | Minitek ® 2.00mm BTB | Minitek Recep Dr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector |