The Minitek 2.00mm Receptacle (part number 66Y8147) is designed for Board-to-Board and Wire-to-Board applications, featuring single and double row configurations with 2 to 25 positions per row. It supports both vertical and horizontal mounting, making it suitable for coplanar applications. The product is rated for a current of 2A with multiple contacts powered, and it has a durability of 100 mating cycles. Constructed from high-temperature thermoplastic housing and phosphor bronze pins, the receptacle offers selective plating options for cost efficiency. It is compliant with RoHS standards and has a dielectric withstanding voltage of 650V, along with an insulation resistance of 1000MΩ minimum. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments. The modular design allows for interchangeable solutions, providing flexibility in design.
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Double row, 12 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131933-212ULF.
MINITEK RECEP DR HCC SMT / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10131933-212ULF | 66Y8147 |
| Product Name | Minitek ® 2.00mm BTB | Minitek Recep Dr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector |