Amphenol Communications Solutions Minitek ® 2.00mm BTB 10131933-148ULF

Description
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Double row, 48 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131933-148ULF.
Request a Quote
Description
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Double row, 48 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131933-148ULF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minitek 2.00mm Receptacle (part number 66Y8141) is designed for Board-to-Board and Wire-to-Board applications, available in single and double row configurations with 2 to 25 positions per row. It features a modular and compact design, allowing for both vertical and horizontal mounting options. The product supports a current rating of 2A with multiple contacts powered, and includes a double solder tail on each pitch for enhanced reliability and ease of automatic placement without orientation constraints. Constructed from high-temperature thermoplastic housing and phosphor bronze pins, the receptacle is available with various plating options, including gold and matte tin. It is rated for 100 mating cycles and has a dielectric withstanding voltage of 650V, with an insulation resistance of 1000MΩ minimum. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of applications, including automotive and programmable logic controllers. The product is RoHS compliant and packaged in tubes for convenience.

Datasheet Summary
Powered by GS/AI

The Minitek 2.00mm Receptacle (part number 66Y8141) is designed for Board-to-Board and Wire-to-Board applications, available in single and double row configurations with 2 to 25 positions per row. It features a modular and compact design, allowing for both vertical and horizontal mounting options. The product supports a current rating of 2A with multiple contacts powered, and includes a double solder tail on each pitch for enhanced reliability and ease of automatic placement without orientation constraints. Constructed from high-temperature thermoplastic housing and phosphor bronze pins, the receptacle is available with various plating options, including gold and matte tin. It is rated for 100 mating cycles and has a dielectric withstanding voltage of 650V, with an insulation resistance of 1000MΩ minimum. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of applications, including automotive and programmable logic controllers. The product is RoHS compliant and packaged in tubes for convenience.

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB - 10131933-148ULF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB
10131933-148ULF
Minitek ® 2.00mm BTB 10131933-148ULF
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Double row, 48 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131933-148ULF.

Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Double row, 48 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131933-148ULF.

Supplier's Site Datasheet
Minitek Recep Dr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions - 66Y8141 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Recep Dr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions
66Y8141
Minitek Recep Dr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions 66Y8141
MINITEK RECEP DR HCC SMT / Tube RoHS Compliant: Yes

MINITEK RECEP DR HCC SMT / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10131933-148ULF 66Y8141
Product Name Minitek ® 2.00mm BTB Minitek Recep Dr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Minitek ® 2.00mm BTB/WTB - 10072353-F01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
PCI Express - 10025026-10003HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers