The Minitek 2.00mm Receptacle (part number 66Y8064) is designed for Board-to-Board and Wire-to-Board applications, featuring both single and double row configurations with 2 to 25 positions per row. It supports vertical and horizontal mounting, making it suitable for coplanar applications. The product is rated for a current of 2A with multiple contacts powered, and it offers a low profile option at 2.3mm height. Constructed from high-temperature thermoplastic housing and phosphor bronze pins, the receptacle is available with various plating options, including gold and matte tin. It has a durability rating of 100 mating cycles and can withstand a dielectric voltage of 650V with a minimum insulation resistance of 1000MΩ. The operating temperature range is from -55°C to +125°C, ensuring reliability in diverse environments. The modular design allows for interchangeability, providing flexibility in design applications.
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Through Mount, Double row, 38 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10131932-238ULF.
MINITEK RECEP DR HCC TMT / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10131932-238ULF | 66Y8064 |
| Product Name | Minitek ® 2.00mm BTB | Minitek Recep Dr Hcc Tmt / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector |