Amphenol Communications Solutions Minitek ® 2.00mm BTB 10131931-914ULF

Description
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 14 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131931-914ULF.
Request a Quote
Description
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 14 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131931-914ULF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minitek 2.00mm receptacle, part number 66Y8011, is designed for Board-to-Board and Wire-to-Board applications, featuring both single and double row configurations. It accommodates 2 to 25 positions per row and is available in vertical and horizontal orientations. The product supports a current rating of 2A with multiple contacts powered, making it suitable for higher power applications. Constructed from high-temperature thermoplastic with UL94V-0 rating, the receptacle includes a dual beam contact design for reliable electrical performance. It offers a selective plating option for cost efficiency and is compatible with automatic placement due to its double solder tail design, which eliminates orientation constraints. The operating temperature range is from -55°C to +125°C, ensuring durability in various environments. The receptacle is packaged in tubes and is RoHS compliant, making it a suitable choice for engineers looking for a modular and compact solution that meets specific design requirements while saving board space compared to larger connectors.

Datasheet Summary
Powered by GS/AI

The Minitek 2.00mm receptacle, part number 66Y8011, is designed for Board-to-Board and Wire-to-Board applications, featuring both single and double row configurations. It accommodates 2 to 25 positions per row and is available in vertical and horizontal orientations. The product supports a current rating of 2A with multiple contacts powered, making it suitable for higher power applications. Constructed from high-temperature thermoplastic with UL94V-0 rating, the receptacle includes a dual beam contact design for reliable electrical performance. It offers a selective plating option for cost efficiency and is compatible with automatic placement due to its double solder tail design, which eliminates orientation constraints. The operating temperature range is from -55°C to +125°C, ensuring durability in various environments. The receptacle is packaged in tubes and is RoHS compliant, making it a suitable choice for engineers looking for a modular and compact solution that meets specific design requirements while saving board space compared to larger connectors.

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB - 10131931-914ULF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB
10131931-914ULF
Minitek ® 2.00mm BTB 10131931-914ULF
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 14 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131931-914ULF.

Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 14 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131931-914ULF.

Supplier's Site Datasheet
Minitek Recep Sr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions - 66Y8011 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Recep Sr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions
66Y8011
Minitek Recep Sr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions 66Y8011
MINITEK RECEP SR HCC SMT / Tube RoHS Compliant: Yes

MINITEK RECEP SR HCC SMT / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10131931-914ULF 66Y8011
Product Name Minitek ® 2.00mm BTB Minitek Recep Sr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI EXPRESS EDGE CARD - 10061913-120CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
View Details
2 suppliers
DDR2 SO DIMM - 10033853-352ASLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers
Minitek ® - 10075024-G01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers