The Minitek 2.00mm Receptacle (part number 66Y7888) is designed for Board-to-Board and Wire-to-Board applications, featuring both single and double row configurations with 2 to 25 positions per row. It offers a modular and compact solution with a smaller pitch of 2.00mm, which saves 38% board space compared to 2.54mm connectors. The product supports a current rating of 2A with multiple contacts powered simultaneously and is available in both vertical and horizontal mounting options, making it suitable for coplanar applications. Constructed from high-temperature thermoplastic housing and phosphor bronze pins, the receptacle is compliant with UL94V-0 standards. It features selective plating options for cost efficiency and is rated for 100 mating cycles, ensuring durability. The operating temperature range is from -55°C to +125°C, and it has a dielectric withstanding voltage of 650V and insulation resistance of 1000MΩ minimum. The product is packaged in tubes and is RoHS compliant, making it suitable for various applications, including automotive and programmable logic controllers.
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Through Mount, Single row, 11 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10131930-311ULF.
MINITEK RECEP SR HCC TMT / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10131930-311ULF | 66Y7888 |
| Product Name | Minitek ® 2.00mm BTB | Minitek Recep Sr Hcc Tmt / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector |