The Minitek Recep SR HCC TMT is a modular and compact receptacle designed for Board-to-Board and Wire-to-Board applications, featuring configurations in both single and double rows. It supports 2 to 25 positions per row and is available in vertical and horizontal orientations, making it suitable for various design requirements. This product offers a current rating of 2A with multiple contacts powered, ensuring it meets higher power performance needs. The double solder tail design allows for automatic placement without orientation constraints, enhancing assembly efficiency. The receptacle is constructed from high-temperature thermoplastic housing and phosphor bronze pins, with selective plating options available to optimize cost and performance. The Minitek receptacle is rated for a dielectric withstanding voltage of 650V and an insulation resistance of 1000MΩ minimum. It operates effectively within a temperature range of -55°C to +125°C and has a durability rating of 100 mating cycles. The product is RoHS compliant and suitable for applications in automotive, server drives, and programmable logic controllers (PLCs).
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Through Mount, Single row, 22 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10131930-222ULF.
MINITEK RECEP SR HCC TMT / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10131930-222ULF | 66Y7875 |
| Product Name | Minitek ® 2.00mm BTB | Minitek Recep Sr Hcc Tmt / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector |