PCI Express, PCIe M.2, Storage and Server Connector, H8.50mm, Key M, 1μin. Au Plating, 0.50mm Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCIe M.2 Connectors, part number 10131758-001RLF.
Card Edge Connector, 75 Contact(s), 2 Row(s), Straight, 0.02 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Product overview: 10131758-001RLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10131758-001RLF can be used for catalog matching and distributor lookup.
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
M.2 8.5H_STD_M-10131758-
CARDEDGE CONNECTOR, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:0.8mm; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10131758-001RLF | 345-10131758-001RLF | 10131758-001RLF-ND | 64AC3429 | 27AJ3909 |
| Product Name | PCI Express | SMD Electronic Connector | Edgeboard Connectors | M.2 8.5H_Std_M-10131758-001Rlf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Cardedge Connector, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions |
| Termination | Surface Mount | Solder | |||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount, Right Angle | Surface Mount | |||
| Contact Pitch | 0.5080 mm (0.0200 inch) |