Minitek ® Pwr 4.2 HCC, Minitek ® Pwr 4.2 HCC, Dual Row, Vertical Through Hole Header, Gold Flash plating, Natural Color, 16 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 HCC part number10131319-16111
"Connector Header Through Hole 16 position 0.165"" (4.20mm)"
10131319-1611100LF-M
CONN HEADER VERT 16POS 4.2MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10131319-1611100LF | 10131319-1611100LF-ND | 44Y9262 | 10131319-1611100LF |
| Product Name | Minitek ® Pwr 4.2 HCC | Headers, Male Pins | 10131319-1611100Lf-Minitek Pwr4.2 Hcc Vt / Tray Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |
| Current Rating | 8.5 amps |