Minitek ® Pwr 4.2 HCC, Minitek ® Pwr 4.2 HCC, Dual Row, Vertical Through Hole Header, 30μin Gold on Contact area (100μin Matte Tin on Tails) plating, Natural Color, 12 Positions, LCP, GW Compatible, Tape and Reel with cap., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 HCC part number10131319-12412
10131319-12412GTLF-M
Minitek Pwr 4.2 HCC, Dual Row, Vertical Through Hole Header, 30u" Gold on Contact area (100u" Matte Tin on Tails) plating, Natural Color, 12 Positions, LCP, GW Compatible, Tape and Reel with cap.
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10131319-12412GTLF | 609-10131319-12412GTLF-ND | 79AJ4944 |
| Product Name | Minitek ® Pwr 4.2 HCC | Headers, Male Pins | Minitek Pwr 4.2 Hcc, Dual Row, Vertical Through Hole Header, 30U" Gold On Contact Area (100U" Matte Tin On Tails) Plating, Natural Color, 12 Positions, Lcp, Gw Compatible, Tape And Reel With Cap. A... |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |