Minitek ® Pwr 4.2 HCC, Minitek ® Pwr 4.2 HCC, Dual Row, Vertical Through Hole Header, Gold Flash plating, Black Color, 12 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 HCC part number10131319-12121
"Connector Header Through Hole 12 position 0.165"" (4.20mm)"
10131319-1212100LF-M
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10131319-1212100LF | 10131319-1212100LF-ND | 44Y9248 |
| Product Name | Minitek ® Pwr 4.2 HCC | Headers, Male Pins | 10131319-1212100Lf-Minitek Pwr4.2 Hcc Vt / 675 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |