Minitek ® Pwr 4.2 HCC, Minitek ® Pwr 4.2 HCC, Dual Row, Vertical Through Hole Header, 100μin Matte Tin overall plating, Natural Color, 8 Positions, GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 HCC part number10131319-08211
"Connector Header Through Hole 8 position 0.165"" (4.20mm)"
10131319-08211G0LF-M
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10131319-08211G0LF | 10131319-08211G0LF-ND | 44Y9233 |
| Product Name | Minitek ® Pwr 4.2 HCC | Headers, Male Pins | 10131319-08211G0Lf-Minitek Pwr4.2 Hcc Vt / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |