Minitek ® Pwr 4.2 HCC, Minitek ® Pwr 4.2 HCC, Dual Row, Vertical Through Hole Header, 30μin Gold on Contact area (100μin Matte Tin on Tails) plating, Black Color, 2 Positions, LCP, GW Compatible, Tape and Reel with cap., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 HCC part number10131319-02422
10131319-02422GTLF-M
Minitek Pwr 4.2 HCC, Dual Row, Vertical Through Hole Header, 30u" Gold on Contact area (100u" Matte Tin on Tails) plating, Black Color, 2 Positions, LCP, GW Compatible, Tape and Reel with cap.
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10131319-02422GTLF | 609-10131319-02422GTLFTR-ND | 79AJ4728 |
| Product Name | Minitek ® Pwr 4.2 HCC | Headers, Male Pins | Minitek Pwr 4.2 Hcc, Dual Row, Vertical Through Hole Header, 30U" Gold On Contact Area (100U" Matte Tin On Tails) Plating, Black Color, 2 Positions, Lcp, Gw Compatible, Tape And Reel With Cap. Amph... |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |