Minitek ® Pwr 4.2 HCC, Minitek ® Pwr 4.2 HCC, Dual Row, Right Angle Through Hole Header, 80μin Bright Tin plating, Black Color, 24 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 HCC part number10131318-24221
"Connector Header Through Hole, Right Angle 24 position 0.165"" (4.20mm)"
CONN HEADER R/A 24POS 4.2MM
10131318-2422100LF-M
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10131318-2422100LF | 10131318-2422100LF-ND | 10131318-2422100LF | 44Y9204 |
| Product Name | Minitek ® Pwr 4.2 HCC | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 10131318-2422100Lf-Minitek Pwr4.2 Hcc Ra / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Solder | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts |