Minitek ® Pwr 4.2 HCC, Minitek ® Pwr 4.2 HCC, Dual Row, Right Angle Through Hole Header, 30μin Gold plating, Black Color, 12 Positions, LCP, GW Compatible, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 HCC part number10131318-12422
"Connector Header Through Hole, Right Angle 12 position 0.165"" (4.20mm)"
10131318-12422G0LF-M
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10131318-12422G0LF | 609-10131318-12422G0LF-ND | 42AH3777 |
| Product Name | Minitek ® Pwr 4.2 HCC | Headers, Male Pins | 10131318-12422G0Lf-Mtk4.2 Dr 12P Ra Hdr Au / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |