Minitek ® Pwr 4.2 HCC, Minitek ® Pwr 4.2 HCC, Dual Row, Right Angle Through Hole Header, 100μin Matte Tin plating, Black Color, 8 Positions, LCP, GW Compatible, Tape and Reel., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 HCC part number10131318-08522
"Connector Header Through Hole, Right Angle 8 position 0.165"" (4.20mm)"
10131318-08522GRLF-M
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10131318-08522GRLF | 609-10131318-08522GRLFTR-ND | 54AH4195 |
| Product Name | Minitek ® Pwr 4.2 HCC | Headers, Male Pins | 10131318-08522Grlf-Mtk 4.2 Dr 08P Hc Ra Hdr / Tap/rl Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |