Amphenol Corporation PCIE M.2 10130616-067RDLF

Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H4.2mm, Key M, 30μin Au Plating ., Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part number 10130616-067RDLF.
Request a Quote Datasheet
Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H4.2mm, Key M, 30μin Au Plating ., Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part number 10130616-067RDLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H4.2mm, Key M, 30μin Au Plating ., Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part number 10130616-067RDLF.

PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H4.2mm, Key M, 30μin Au Plating ., Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part number 10130616-067RDLF.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334036-10130616-067RDLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334036-10130616-067RDLF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334036-10130616-067RDLF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1334036-10130616-067 RDLF Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Reel - TR Number of Positions: 67 Color: Natural Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 750 Mounting: Surface Mount, Right Angle Card Type: PCI Express™ Card Thickness: 0.031" (0.79mm) Read Out: Dual Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Base Product Number: 10130616 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1334036-10130616-067RDLF
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Reel - TR
Number of Positions: 67
Color: Natural
Features: Board Guide
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 750
Mounting: Surface Mount, Right Angle
Card Type: PCI Express™
Card Thickness: 0.031" (0.79mm)
Read Out: Dual
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Base Product Number: 10130616
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
345-10130616-067RDLF
Electronic Connector 345-10130616-067RDLF
Board Connector, Product overview: 10130616-067RDLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10130616-067RDLF can be used for catalog matching and distributor lookup.

Board Connector, Product overview: 10130616-067RDLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10130616-067RDLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 10130616-067RDLF-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
10130616-067RDLF-ND
Edgeboard Connectors 10130616-067RDLF-ND
67 Position Female Connector PCI Express™ Gold Natural

67 Position Female Connector PCI Express™ Gold Natural

Buy Now Datasheet
Edgeboard Connectors - 10130616-067RDLF - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
10130616-067RDLF
Edgeboard Connectors 10130616-067RDLF
CONN PCI EXP FMALE 67POS GOLD

CONN PCI EXP FMALE 67POS GOLD

Supplier's Site Datasheet
M.2 4.0H_Std_M-10130616-067Rdlf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 25AC0539 - Newark, An Avnet Company
Chicago, IL, United States
M.2 4.0H_Std_M-10130616-067Rdlf / Tap/rl Rohs Compliant Amphenol Communications Solutions
25AC0539
M.2 4.0H_Std_M-10130616-067Rdlf / Tap/rl Rohs Compliant Amphenol Communications Solutions 25AC0539
M.2 4.0H_STD_M-10130616- 067RDLF / Tap/Rl RoHS Compliant: Yes

M.2 4.0H_STD_M-10130616-067RDLF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Cardedge Connector, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions - 27AJ3908 - Newark, An Avnet Company
Chicago, IL, United States
Cardedge Connector, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions
27AJ3908
Cardedge Connector, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions 27AJ3908
CARDEDGE CONNECTOR, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:0.8mm; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARDEDGE CONNECTOR, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:0.8mm; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10130616-067RDLF 1334036-10130616-067RDLF 345-10130616-067RDLF 10130616-067RDLF-ND 10130616-067RDLF 25AC0539 27AJ3908
Product Name PCIE M.2 Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Electronic Connector Edgeboard Connectors Edgeboard Connectors M.2 4.0H_Std_M-10130616-067Rdlf / Tap/rl Rohs Compliant Amphenol Communications Solutions Cardedge Connector, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions
Termination Surface Mount Solder Solder Solder
Connector Type Card Edge Connector Card Edge Connector
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Unlock Full Specs
to access all available technical data